The XWL1271AYFVR from Texas Instruments is a state-of-the-art integrated circuit designed to provide seamless wireless connectivity solutions. This advanced chip is a perfect blend of both Wi-Fi and Bluetooth technologies, making it an ideal choice for modern applications that demand high-speed data transfer rates and reliable communication.
Key Features
- Dual-Band Wi-Fi: The XWL1271AYFVR supports 2.4GHz and 5GHz bands, ensuring compatibility with a wide range of network configurations and providing flexibility for devices to avoid crowded frequencies.
- Bluetooth 5.0: With the latest Bluetooth 5.0 technology, this product offers improved data rates, longer range, and enhanced power efficiency over previous generations.
- Low Power Consumption: Designed for battery-powered applications, the XWL1271AYFVR boasts an energy-efficient design that extends device battery life.
- Integrated Security: Security features are built into the hardware to protect against threats and ensure secure connections.
- Small Form Factor: The compact size of the XWL1271AYFVR makes it suitable for space-constrained applications, enabling designers to create smaller and sleeker devices.
Applications
This versatile chip is ideal for a variety of applications, including but not limited to:
- Smart Home Devices
- Internet of Things (IoT) Gadgets
- Wearable Technology
- Healthcare Monitoring Systems
- Industrial Automation
Technical Specifications
| Parameter |
Value |
| Wi-Fi Standards |
802.11 a/b/g/n |
| Bluetooth Version |
5.0 |
| Supply Voltage |
1.8V to 3.6V |
| Operating Temperature |
-40°C to 85°C |
| Package |
VQFN |
With its robust feature set and compact design, the XWL1271AYFVR from Texas Instruments is an excellent choice for developers looking to integrate wireless capabilities into their next-generation devices.