EN
  • EN
  • DE

XTR116UA/2K5E4

Part No XTR116UA/2K5E4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4 TO 20MA TRANSMITTER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081906-XTR116UA/2K5E4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR116UA/2K5E4 CAD Model

Description

The XTR116UA/2K5E4 is a highly integrated, 4-20mA current loop transmitter from Texas Instruments. This robust component is designed to seamlessly interface with standard 4-20mA analog signals, which are widely used in industrial control systems for transmitting sensor data over long distances with high immunity to electrical noise.

Key Features

  • Integrated Current Loop Driver: The XTR116UA/2K5E4 includes an on-chip voltage-to-current conversion, ensuring smooth and precise control of current loops.
  • Low Power Consumption: Optimized for efficient operation, this device is suitable for battery-powered and remote systems where power conservation is critical.
  • Enhanced Stability: With built-in protection against reverse battery and over-temperature conditions, the XTR116UA/2K5E4 ensures reliable performance in harsh industrial environments.
  • Flexible Power Supply Range: The device operates over a wide supply range, accommodating various application requirements without the need for additional voltage regulation.
  • High Accuracy: Precision analog circuit design provides excellent accuracy in current transmission, which is vital for control and monitoring applications.

Applications

The XTR116UA/2K5E4 is suitable for a broad range of industrial applications, including:

  • Process control instrumentation
  • Factory automation systems
  • 4-20mA sensor transmitters
  • Remote data acquisition
  • Industrial signal conditioning

Quality and Reliability

As with all Texas Instruments products, the XTR116UA/2K5E4 is manufactured to the highest standards of quality and reliability. This device is available in a SOIC-8 package, providing a compact footprint for space-constrained applications. It also features an extended temperature range, making it suitable for outdoor and industrial temperature environments.

Ordering Information

The XTR116UA/2K5E4 is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, consult the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3068 $52.2720
85+ $1.2241 $104.0485
130+ $1.1828 $153.7640
185+ $1.1000 $203.5000
240+ $1.0587 $254.0880
295+ $1.0173 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,170 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess