The XTR115U/2K5 is a precision current output converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative device is specifically tailored to convert a digital signal into a current output, which is a common requirement in industrial control systems, especially for transmitting analog signals over long distances with high immunity to noise.
Key Features
- Current Output: The XTR115U/2K5 offers a 4-20mA current loop output, which is the industry standard for process control and instrumentation.
- Voltage Supply Range: It operates on a supply voltage range of 7.5V to 36V, providing flexibility in various power environments.
- Low Offset Voltage: The device features a low offset voltage, which ensures accurate signal conversion and minimizes error in the output.
- High Linearity: High linearity performance is guaranteed, making the XTR115U/2K5 ideal for precision applications.
- Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
- Package: The device comes in a compact surface-mount package, allowing for efficient use of PCB space.
Applications
The XTR115U/2K5 is versatile and can be used in a wide range of applications, including:
- Process control systems
- Industrial automation
- Remote sensor amplification and signal conditioning
- Data acquisition systems
- 4-20mA loop-powered transmitters
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The XTR115U/2K5 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial applications. With its robust design and TI's reputation for reliability, the XTR115U/2K5 stands out as a top choice for engineers and designers looking for a dependable current output converter.