EN
  • EN
  • DE

XTR110KU

Part No XTR110KU
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC PREC V-I TRANSMITTER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Current
Operating Supply Current 20mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 036668-XTR110KU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing
Ultra Librarian 3D Model Ultra Librarian XTR110KU CAD Model

Description

The XTR110KU is a versatile and high-performance precision voltage-to-current converter/transmitter designed and manufactured by Texas Instruments. This integrated circuit (IC) is specifically engineered to provide reliable and accurate signal conversion with a focus on industrial applications where robustness and precision are of utmost importance.

Key Features

  • High Accuracy: The XTR110KU offers excellent accuracy in current transmission, ensuring precise control and measurement in your applications.
  • Wide Output Range: It supports a wide output range, making it suitable for a variety of current-driven devices and systems.
  • Flexible Supply Voltage: The device can operate with a supply voltage range that accommodates various industrial environments.
  • Programmable Current Sinks and Sources: Users can program the IC to sink or source current, providing versatility in interfacing with different types of sensors and actuators.
  • High Impedance Differential Input: The high impedance differential input allows for accurate and stable measurements, even in the presence of common-mode noise.

Applications

The XTR110KU is ideal for a wide array of applications, including:

  • Process control systems
  • Data acquisition systems
  • Industrial automation and control
  • Analog signal conditioning
  • 4-20mA current loop transmitters

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the XTR110KU is no exception. With its robust design, it is built to withstand the harsh conditions commonly found in industrial settings. Additionally, Texas Instruments provides extensive technical support and documentation, ensuring that you can integrate the XTR110KU into your system with confidence.

In summary, the XTR110KU from Texas Instruments stands out as a reliable, precise, and flexible solution for voltage-to-current conversion needs in industrial and instrumentation applications. Its programmable features and wide operating range make it a go-to choice for engineers looking to enhance system performance and maintain accuracy in their signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Allegro MicroSystems, LLC
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0359 $64.1436
7+ $15.0209 $105.1463
11+ $14.5135 $159.6485
15+ $13.4986 $202.4790
20+ $12.9911 $259.8220
25+ $12.4836 $312.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,728 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess