EN
  • EN
  • DE

XTR110KPG4

Part No XTR110KPG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC V TO I CONVERTER/XMTR 16 DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Current
Operating Supply Current 20mA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 056213-XTR110KPG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing
Ultra Librarian 3D Model Ultra Librarian XTR110KPG4 CAD Model

Description

The XTR110KPG4 is a precision voltage-to-current converter/transmitter designed by Texas Instruments, a leading manufacturer in the semiconductor industry. This integrated circuit (IC) is specifically engineered to provide reliable and accurate signal conversion for a wide range of industrial applications, including process control, factory automation, and data acquisition systems.

Key Features

  • Highly Versatile: The XTR110KPG4 can be used to convert a voltage input into a current output, supporting a range of 4-20mA or 0-20mA, making it suitable for standard industrial control systems.
  • Excellent Linearity: The device ensures a high degree of linearity, minimizing errors in signal transmission and improving overall system accuracy.
  • Wide Supply Range: It operates over a wide supply range, accommodating various levels of system power supplies.
  • Low Offset: The low offset voltage of the XTR110KPG4 contributes to its precise performance, ensuring that the output closely follows the input signal.
  • Built-in Regulation: The IC includes an onboard voltage regulator, which allows it to maintain stable operation even under fluctuating power supply conditions.
  • Flexible Configuration: Users can configure the device for different output ranges and functionalities, making it adaptable to specific application requirements.

Applications

The XTR110KPG4 is ideal for applications that require accurate signal processing and conversion. Its robust design and reliable performance make it well-suited for:

  • Industrial process control systems
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Factory automation equipment
  • Analog signal conditioning modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XTR110KPG4 is no exception. The device is built to meet high standards of durability and performance, ensuring long-term reliability in demanding industrial environments. With Texas Instruments' extensive support and resources, users can integrate the XTR110KPG4 into their systems with confidence, benefiting from the company's expertise in precision analog technologies.

You May Also Be Interested in

Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Renesas Electronics America
Lowest to $2.8549
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5715 $315.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess