EN
  • EN
  • DE

XTPS61022RWUT

Part No XTPS61022RWUT
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description 8-A boost converter with 0.5-V ultra-low input voltage 7-VQFN-HR -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 900 µm
Length 2 mm
Number of Pins 7
Thickness 900 µm
Width 2 mm
Win Source Part Number 1189207-XTPS61022RWUT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTPS61022RWUT CAD Model

Description

Texas Instruments presents the XTPS61022RWUT, a cutting-edge power management integrated circuit (IC) designed to cater to a wide range of applications. This versatile product is a testament to Texas Instruments' commitment to innovation and reliability in the field of electronic components.

Key Features

  • Efficiency: The XTPS61022RWUT boasts high-efficiency power conversion, which is critical for extending battery life in portable devices.
  • Versatility: This IC can be employed in various applications, including consumer electronics, medical devices, and industrial equipment, thanks to its flexible design.
  • Compact Size: Its small footprint makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their end products.
  • Thermal Management: With advanced thermal management features, the XTPS61022RWUT ensures reliable performance even under high-load conditions.

Applications

The XTPS61022RWUT is suitable for a broad spectrum of applications, reflecting its adaptability and performance. These include:

  • Portable and battery-powered devices
  • Wireless power supplies
  • Energy harvesting systems
  • Point-of-load conversions

Technical Specifications

With its robust technical specifications, the XTPS61022RWUT ensures that it meets the rigorous demands of modern electronic devices:

  • Input voltage range optimized for performance
  • High switching frequency for reduced inductor size
  • Integrated power MOSFETs for improved power efficiency
  • Programmable soft-start function to minimize inrush current

The XTPS61022RWUT from Texas Instruments represents a blend of performance, efficiency, and versatility. It is engineered to meet the needs of today's complex electronic systems, making it an indispensable component for designers looking to create innovative and reliable products.

You May Also Be Interested in

NEC
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rochester Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess