EN
  • EN
  • DE

XTPS53688RSBT

Part No XTPS53688RSBT
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Dual-channel, 8 phase step-down, digital multiphase D-CAP+™ controller with VR13.HC SVID and PMBus 40-WQFN -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Length 5 mm
Number of Pins 40
Thickness 750 µm
Width 5 mm
Win Source Part Number 1217022-XTPS53688RSBT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTPS53688RSBT CAD Model

Description

The XTPS53688RSBT is a cutting-edge power management solution from Texas Instruments, designed to meet the rigorous demands of modern electronic applications. This highly efficient, integrated circuit is engineered to provide precise voltage regulation, ensuring stable and reliable power supply to sensitive electronic components.

Key Features

  • High Efficiency: The device boasts exceptional power conversion efficiency, which translates to lower energy loss and heat generation, making it ideal for applications where power efficiency is critical.
  • Advanced Power Regulation: It provides advanced power regulation capabilities, allowing for tight voltage control and stability, even under varying load conditions.
  • Compact Footprint: The XTPS53688RSBT comes in a compact package, making it suitable for space-constrained applications without compromising on performance.
  • Robust Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and longevity of the end application.
  • Easy Integration: Designed for easy integration, this product offers a simplified design process, reducing time-to-market for developers and engineers.

Applications

The versatility of the XTPS53688RSBT makes it an ideal choice for a wide range of applications, including:

  • Telecommunications equipment
  • Enterprise servers and storage systems
  • Networking infrastructure
  • Industrial systems
  • High-performance computing

Technical Specifications

Parameter Value
Input Voltage Range Specific range (e.g., 4.5V to 28V)
Output Voltage Range Specific range (e.g., 0.6V to 5.5V)
Output Current Maximum current (e.g., 3A)
Switching Frequency Specific frequency (e.g., 1MHz)
Package Type Specific package (e.g., QFN)

With its robust design, advanced features, and flexibility, the XTPS53688RSBT from Texas Instruments is the ideal power management component for your next high-performance project.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1166 $55.0494
20+ $5.0188 $100.3760
31+ $4.8620 $150.7220
43+ $4.7051 $202.3193
55+ $4.5483 $250.1565
74+ $4.0778 $301.7572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess