Product Overview: UCC2813-5-Q1 from Texas Instruments
The UCC2813-5-Q1 is a robust and reliable PWM (Pulse Width Modulation) controller from Texas Instruments, specifically designed for automotive and industrial applications. This high-performance integrated circuit is part of the UCC2813-x-Q1 series of low-power, BiCMOS current-mode PWM controllers.
Key Features
- Qualified for Automotive Applications: The UCC2813-5-Q1 meets the stringent requirements of the automotive industry, ensuring reliability and performance under harsh conditions.
- Low Power Consumption: With its BiCMOS technology, the device boasts low startup and operating currents, making it an energy-efficient solution for power systems.
- Current Mode Control: The current mode architecture provides fast transient response and inherent protection against overcurrent conditions.
- Frequency Flexibility: The operating frequency can be programmed to suit various applications, providing designers with the versatility to optimize their power supply designs.
- High Drive Capability: The UCC2813-5-Q1 features a high-current totem pole output stage, capable of driving large MOSFETs or IGBTs.
- Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing system safety and longevity.
Applications
The UCC2813-5-Q1 is ideal for a wide range of applications, especially where efficiency and reliability are critical. It is commonly used in:
- Automotive power supplies
- DC to DC converters
- Off-line power supplies
- Telecom and datacom power systems
Technical Specifications
Here are some of the technical highlights of the UCC2813-5-Q1:
- Supply Voltage Range: 8.5V to 18V
- Output Drive Capability: ±1A peak
- Switching Frequency: Up to 1MHz
- Temperature Range: -40°C to +125°C
With its combination of features, the UCC2813-5-Q1 is an excellent choice for designers seeking a reliable, high-performance PWM controller that can withstand the demands of automotive and industrial environments. Texas Instruments' commitment to quality ensures that this product delivers consistent performance and durability for your power management solutions.