EN
  • EN
  • DE

XIO2213BZAJ

Part No XIO2213BZAJ
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PCI Express™ TO 1394b OHCI WITH 3-PORT PHY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PC's, PDA's
Interface IEEE 1394
Operating Supply Voltage 1.5V, 3.3V
Package 168-TFBGA
Manufacturer Package 168-NFBGA (7x7)
Mounting SMD
Win Source Part Number 1282124-XIO2213BZAJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name XIO2213B
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian XIO2213BZAJ CAD Model

Description

Introducing the XIO2213BZAJ from Texas Instruments

The XIO2213BZAJ is a cutting-edge PCIe to ExpressCard controller that has been meticulously engineered by Texas Instruments to provide a seamless and efficient interface for connecting ExpressCard modules to a PCIe bus. This high-performance bridge chip is designed for applications requiring high-speed data transfer and compatibility with the latest ExpressCard standards.

Key Features of the XIO2213BZAJ

  • PCI Express Interface: The device features a PCIe 1.1 compliant interface that supports lane widths of x1, ensuring fast and reliable communication with the host system.
  • ExpressCard Compatibility: It is fully compatible with the ExpressCard 34mm and 54mm form factors, providing versatility for a wide range of applications.
  • High-Speed Throughput: With support for data rates up to 2.5 Gbps per lane, the XIO2213BZAJ ensures that data transfer between the PCIe bus and ExpressCard is swift and efficient.
  • Advanced Error Reporting: The device includes advanced error reporting capabilities to enhance system reliability, ensuring that any potential issues can be detected and addressed promptly.
  • Hot-Plug Support: Hot-plug functionality allows for the safe removal and insertion of ExpressCard modules without the need to power down the system.
  • Power Management: With robust power management features, the XIO2213BZAJ helps to minimize power consumption, making it an ideal choice for energy-conscious designs.

Applications of the XIO2213BZAJ

The versatility of the XIO2213BZAJ makes it suitable for a wide array of applications, including:

  • Laptop and desktop computers
  • Industrial and embedded systems
  • Docking stations
  • Mobile computing accessories

The XIO2213BZAJ from Texas Instruments is the ideal bridge controller for developers looking to enhance the connectivity and performance of their systems with ExpressCard technology. Its robust feature set, coupled with Texas Instruments' renowned reliability, makes it a premier choice for your high-speed interface needs.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7932 $55.1728
9+ $11.3175 $101.8575
14+ $10.9639 $153.4946
19+ $10.6102 $201.5938
25+ $10.2565 $256.4125
33+ $9.1955 $303.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess