EN
  • EN
  • DE

XIO2000AIZHH

Part No XIO2000AIZHH
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-EXPRESS BRIDGE 175BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications PCI Express to PCI Translation Bridge
Supply Voltage - Operating 1.35 V to 1.65 V, 3 V to 3.6 V
Case / Package 175-BGA MICROSTAR (12x12)
Mounting Surface Mount
Win Source Part Number 1119419-XIO2000AIZHH
Popularity Medium
Supply and Demand Status Balance
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian XIO2000AIZHH CAD Model

Description

The XIO2000AIZHH is a cutting-edge product from Texas Instruments, designed to cater to the increasing demands for high-speed data transfer and connectivity in modern electronic devices. This advanced piece of technology is a testament to Texas Instruments' commitment to innovation and quality in the semiconductor industry.

Key Features

  • High-Speed Data Transfer: The XIO2000AIZHH is built to support rapid data transfer rates, making it ideal for applications that require quick and efficient communication between components.
  • Robust Connectivity: With its enhanced connectivity features, this product ensures reliable and stable connections, reducing the risk of data loss and improving overall performance.
  • Flexible Integration: Texas Instruments has designed the XIO2000AIZHH to be easily integrated into a variety of electronic systems, offering flexibility for designers and engineers.
  • Energy Efficiency: This device is engineered to consume minimal power, contributing to the energy efficiency of the systems it is incorporated into, and helping to reduce the environmental impact.

Applications

The versatility of the XIO2000AIZHH makes it suitable for a wide range of applications. It is particularly well-suited for use in:

  • High-performance computing systems
  • Data storage and servers
  • Networking and communication equipment
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality control measures. The XIO2000AIZHH is no exception and has undergone extensive testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from Texas Instruments products.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design guides, to assist in the implementation of the XIO2000AIZHH into their projects. Additionally, Texas Instruments provides exceptional technical support to address any questions or challenges that may arise.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1250 $64.2500
4+ $26.3590 $105.4360
6+ $25.5353 $153.2118
9+ $24.7116 $222.4044
11+ $23.8879 $262.7669
15+ $21.4167 $321.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess