EN
  • EN
  • DE

XIO2000AGZZ

Part No XIO2000AGZZ
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-EXPRESS BRIDGE 201-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications PCI Express to PCI Translation Bridge
Supply Voltage - Operating 1.35 V to 1.65 V, 3 V to 3.6 V
Case / Package 201-BGA MICROSTAR (15x15)
Mounting Surface Mount
Win Source Part Number 056209-XIO2000AGZZ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 126
Ultra Librarian 3D Model Ultra Librarian XIO2000AGZZ CAD Model

Description

The XIO2000AGZZ is a high-performance, versatile bridge device from Texas Instruments, designed to facilitate seamless data communication between a PCI Express bus and a legacy PCI bus. This innovative product is part of Texas Instruments' extensive portfolio of interface solutions that aim to provide efficient and reliable connectivity for a wide range of applications in the computing, industrial, and communication sectors.

Key Features

  • PCI Express to PCI Bridging: The XIO2000AGZZ allows for the connection of PCI-based devices to newer systems that utilize PCI Express technology, ensuring compatibility and extending the lifecycle of legacy hardware.
  • High-Speed Data Transfer: With support for the PCI Express 1.1 specification, this bridge chip offers a data transfer rate that can meet the demands of high-throughput applications.
  • Flexibility: The device supports a variety of configurations, including a 1-lane PCI Express to 32-bit PCI bridge, providing flexibility for system designers and integrators.
  • Advanced Power Management: Incorporating advanced power management features, the XIO2000AGZZ helps in reducing power consumption, making it suitable for energy-sensitive designs.

Applications

The XIO2000AGZZ is adept at bridging the gap between old and new technologies, making it an invaluable component for system upgrades and maintenance. It is commonly used in:

  • Desktop and Laptop PCs
  • Industrial Control Systems
  • Embedded Systems
  • Networking Equipment
  • Medical Devices

Technical Specifications

Attribute Details
Part Number XIO2000AGZZ
Manufacturer Texas Instruments
Bus Interface PCI Express 1.1 to PCI
Data Transfer Rate Up to 2.5 Gbps
Package 201-Pin BGA

The XIO2000AGZZ from Texas Instruments is a robust and reliable bridge device that offers a cost-effective solution for integrating PCI devices into a PCI Express infrastructure, ensuring that legacy devices remain functional and efficient in modern computing environments.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess