EN
  • EN
  • DE

PCA9518PWR

Part No PCA9518PWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC EXPANDABL 5CH I2C HUB 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 20-TSSOP
Mounting Surface Mount
Win Source Part Number 026454-PCA9518PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9518PWR CAD Model

Description

The PCA9518PWR is an advanced, high-quality product from Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Product: PCA9518PWR
  • Manufacturer: Texas Instruments
  • Type: I2C bus and SMBus Repeater
  • Channels: 5-channel device
  • Technology: BiCMOS technology
  • Application: Extending the I2C bus communication distance
  • Feature: Isolate capacitance
  • Feature: Strong drive capability
  • Feature: Supports hot insertion
  • Package: TSSOP package
  • Compliance: RoHS compliant
  • Voltage Range: 2.3V to 5.5V

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6465 $51.0510
34+ $2.9920 $101.7280
52+ $2.8985 $150.7220
72+ $2.8050 $201.9600
93+ $2.7115 $252.1695
124+ $2.4310 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,560 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess