EN
  • EN
  • DE

WL1805MODGBMOCT

Part No WL1805MODGBMOCT
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH/WIFI CHIP / WLAN+BTCombo Module IEEE 802.11b/g/n Bluetooth v4.0(BLE) + EDR 100-Pin QFM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series WiLink
Packaging Reel package
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.1
Modulation CCK, DSSS, GFSK, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 17.3dBm
Sensitivity -96.3dBm
Serial Interfaces SDIO, UART
Antenna Type Integrated, Chip
Operating Supply Voltage 2.9 V ~ 4.8 V
Current - Receiving 49mA ~ 85mA
Current - Transmitting 238mA ~ 420mA
Mounting SMD
Operating Temperature Range -20°C ~ 70°C
Package Module
Win Source Part Number 799313-WL1805MODGBMOCT
Popularity Medium
Supply and Demand Status Limited
Family Name WL1835MOD
Introduction Date September 15, 2013
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian WL1805MODGBMOCT CAD Model

Description

The WL1805MODGBMOCT is a state-of-the-art wireless module from the renowned manufacturer, Texas Instruments. This high-performance product is designed to provide seamless Wi-Fi connectivity for a range of applications, with a focus on industrial, home automation, and Internet of Things (IoT) devices. It stands out for its robustness, reliability, and ease of integration, making it an ideal choice for developers looking to enhance their products with wireless capabilities.

Key Features

  • Dual-Band Wi-Fi: The module supports both 2.4GHz and 5GHz radio frequencies, ensuring compatibility with a wide range of network environments and better network congestion management.
  • Advanced Security: With support for Wi-Fi security standards such as WPA2, the WL1805MODGBMOCT ensures secure communication, protecting sensitive data transmitted over wireless networks.
  • Low Power Consumption: This module is designed for power-sensitive applications, featuring power-saving modes that extend battery life for portable and remote devices.
  • Easy Integration: The module comes in a compact form factor with a simplified interface for quick and easy integration into existing designs without significant hardware modifications.
  • Quality of Service (QoS): It supports QoS features, which prioritize network traffic to ensure that critical applications receive the bandwidth they require.

Applications

The WL1805MODGBMOCT is versatile and can be used in a variety of applications, including but not limited to:

  • Smart Home Devices
  • Industrial Automation Systems
  • Healthcare Monitoring Devices
  • Portable Electronics
  • IoT Sensors and Actuators

Technical Specifications

The module's technical specifications include IEEE 802.11 a/b/g/n support, an industrial temperature range, and an integrated antenna that simplifies the design process for system integrators. With its robust link budget, the WL1805MODGBMOCT ensures reliable wireless communication even in challenging environments.

Conclusion

Overall, the WL1805MODGBMOCT from Texas Instruments is a powerful and versatile wireless module that provides developers with a reliable solution for adding Wi-Fi functionality to a wide array of electronic devices. Its combination of dual-band support, advanced security features, low power consumption, and easy integration make it an excellent choice for any project requiring wireless connectivity.

You May Also Be Interested in

Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
Linear IC
Lowest to $10.1866
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2208 $86.4416
3+ $35.4633 $106.3899
5+ $34.3550 $171.7750
7+ $33.2468 $232.7276
8+ $32.1386 $257.1088
11+ $28.8139 $316.9529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess