EN
  • EN
  • DE

VSP3210Y/2K

Part No VSP3210Y/2K
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48LQFP / Video Processor IC Serial 48-LQFP (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Function Processor
Applications Consumer Video
Control Interface Serial
Voltage - Supply 2.7V ~ 5.3V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number VSP3210
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399876-VSP3210Y/2K
Ultra Librarian 3D Model Ultra Librarian VSP3210Y/2K CAD Model

Description

The Texas Instruments VSP3210Y/2K is a state-of-the-art digital-to-analog converter (DAC) designed to deliver high-performance signal conversion in a variety of applications. This precision DAC is part of TI's extensive portfolio of data converters that are renowned for their reliability, accuracy, and ease of use.

Key Features

  • High Resolution: The VSP3210Y/2K offers a 2K resolution, providing fine detail in signal conversion which is essential for high-fidelity audio applications, precision instrumentation, and other applications requiring a high level of detail.
  • Low Distortion: Engineered to minimize noise and distortion, this DAC ensures that the output signal is as true to the original as possible, making it ideal for professional audio and sensitive measurement equipment.
  • Wide Dynamic Range: With its wide dynamic range, the VSP3210Y/2K can handle a broad spectrum of signal amplitudes, thereby ensuring optimal performance across various environments and signal conditions.

Applications

The versatility of the VSP3210Y/2K makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Professional audio equipment, such as studio mixers and digital audio workstations, where signal integrity is paramount.
  • Medical imaging devices that require precise signal conversion to produce accurate and detailed images.
  • Telecommunications equipment, where its high-speed performance can be leveraged for faster data transmission and signal processing.
  • Industrial control systems that demand robust and precise conversion for monitoring and controlling complex processes.

Technical Specifications

Parameter Value
Resolution 2K
Interface Digital
Supply Voltage Refer to datasheet
Package Industry standard

For designers and engineers looking for a high-precision DAC solution, the Texas Instruments VSP3210Y/2K represents a perfect blend of performance and reliability. Detailed technical specifications and application notes are available on the Texas Instruments website to facilitate integration and maximize the DAC's potential in your next project.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess