EN
  • EN
  • DE

VSP2270Y

Part No VSP2270Y
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48LQFP / Video Processor IC Analog Voltage 48-LQFP (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Function Processor
Applications Consumer Video
Control Interface Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number VSP2270
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399859-VSP2270Y
Ultra Librarian 3D Model Ultra Librarian VSP2270Y CAD Model

Description

The VSP2270Y is an advanced, high-performance analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of modern imaging and video applications. This state-of-the-art component features a 10-bit resolution and a high sampling rate, making it an ideal choice for professional-grade video capture and processing systems.

Key Features

  • High Resolution: The VSP2270Y offers a 10-bit resolution, providing fine detail and accuracy in analog signal conversion, which is essential for high-quality imaging and video reproduction.
  • High-Speed Performance: With a fast sampling rate, this ADC is capable of handling high-speed signals, ensuring that even fast-moving video content is captured with precision.
  • Low Power Consumption: Designed with energy efficiency in mind, the VSP2270Y maintains a low power consumption profile, making it suitable for portable and battery-powered devices.
  • Integrated Features: The device includes a range of integrated features such as an on-chip track-and-hold circuit and a voltage reference, which simplify design and reduce external component count.
  • Robust Interface: Featuring a flexible digital interface, the VSP2270Y is compatible with a variety of microprocessors and DSPs, facilitating easy integration into existing systems.

Applications

The versatility of the VSP2270Y allows it to be used across a wide range of applications, including:

  • Professional video editing and broadcasting equipment
  • Medical imaging systems
  • High-definition cameras and digital video recorders
  • Industrial imaging and inspection systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the VSP2270Y is no exception. Manufactured to the highest standards, this ADC is designed for long-term performance in demanding environments. With Texas Instruments' support and extensive documentation, designers can confidently incorporate the VSP2270Y into their systems, ensuring top-tier performance and customer satisfaction.

You May Also Be Interested in

Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess