EN
  • EN
  • DE

VSP2210Y/2K

Part No VSP2210Y/2K
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48LQFP / Video Processor IC Serial 48-LQFP (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface Serial
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number VSP2210
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399842-VSP2210Y/2K
Ultra Librarian 3D Model Ultra Librarian VSP2210Y/2K CAD Model

Description

The VSP2210Y/2K is an advanced, high-precision data acquisition system from Texas Instruments, designed to cater to a wide range of applications that require accurate analog-to-digital conversion. This product stands out in the market for its exceptional performance and reliability, making it an ideal choice for professional-grade audio equipment, medical imaging systems, and industrial instrumentation.

Key Features

  • High-Resolution ADC: The VSP2210Y/2K boasts a 20-bit analog-to-digital converter, ensuring high-resolution data capture with minimal noise and maximum fidelity.
  • Dynamic Range: With an impressive dynamic range, this product is capable of capturing subtle nuances in signal variations, making it perfect for applications requiring detailed signal analysis.
  • Low Distortion: The device features exceptionally low total harmonic distortion (THD), which is crucial for maintaining the integrity of the original signal during the conversion process.
  • Sampling Rate: It offers a flexible sampling rate, allowing users to tailor the data acquisition speed to their specific needs, whether for real-time monitoring or high-precision measurements.
  • Differential Inputs: Differential input capability enhances common-mode noise rejection, ensuring that the signals are accurately captured even in electrically noisy environments.

Applications

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Industrial Control Systems

Technical Specifications

Parameter Value
Resolution 20 Bits
Sampling Rate Variable
Input Type Differential
Interface Digital: SPI, QSPI, MICROWIRE
Operating Temperature -40°C to +85°C

With its robust design and cutting-edge technology, the VSP2210Y/2K from Texas Instruments is engineered to meet the exacting demands of precision data acquisition, ensuring that every bit of data is captured with the highest level of accuracy.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5189 $57.0378
5+ $23.4002 $117.0010
7+ $22.6689 $158.6823
10+ $21.9377 $219.3770
12+ $21.2064 $254.4768
16+ $19.0126 $304.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess