EN
  • EN
  • DE

R3673

Part No R3673
Manufacturer Bourns Inc.
Catalog Oscillators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 288695-R3673
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3673 CAD Model

Description

The Bourns R3673 is a precision resistor network meticulously designed for use in diverse electronic circuit applications. It incorporates multiple resistors within a single, compact package, delivering precisely matched resistance values and stringent tolerances. This level of precision is particularly crucial for applications demanding superior accuracy and unwavering stability. By consolidating multiple resistors, the network significantly minimizes board space utilization compared to employing discrete resistors, while simultaneously enhancing overall circuit performance through closely matched and tracked characteristics of the integrated resistors.

Applications

  • Voltage Division Circuits: Enables accurate division of voltage into precise and smaller levels, ideal for calibration and control systems.
  • Operational Amplifier Feedback Networks: Crucial for stable gain control and precise circuit behavior in operational amplifiers and similar feedback-based circuits.
  • Current Measurement Applications: Facilitates highly accurate measurement of current flow throughout a circuit, essential for power management and monitoring.
  • Bridge Circuit Configurations: Implemented in Wheatstone bridge arrangements for accurate detection of minute resistance variations, often utilized in sensor interfaces.
  • Instrumentation Amplifier Gain Settings: Offers precise gain adjustments in instrumentation amplifiers, crucial for accurate signal conditioning.

Features

  • Integrated Resistor Array: A single package integrating multiple resistors, conserving board real estate and simplifying component placement.
  • Stringent Resistance Tolerance: Precise resistance values suitable for highly accurate circuit designs.
  • Minimal Temperature Coefficient: Stable performance across a broad spectrum of operational temperatures.
  • High Operational Stability: Sustained resistance values over extended periods, ensuring long-term operational dependability.
  • Environmentally Compliant: Manufactured in accordance with RoHS standards, minimizing the usage of hazardous substances.

Benefits

  • Elevated Circuit Precision: Tight tolerances and closely matched resistance values contribute to significantly improved circuit accuracy.
  • Optimized Board Space Usage: Integration of resistors within a unified package optimizes utilization of available board space.
  • Enhanced Performance Stability: Minimal temperature coefficient and high stability guarantee consistent performance despite temperature variations.
  • Simplified Component Assembly: Reduced component count simplifies assembly processes, decreasing both time and associated expenses.
  • Superior Operational Reliability: Robust design and manufacturing standards ensure exceptional long-term reliability.

The Bourns R3673 resistor networks are typically available with varying resistance values and diverse configuration options. These networks are usually offered in both through-hole and surface-mount packages, catering to a wide range of assembly requirements. Comprehensive specifications, encompassing resistance values, tolerances, temperature coefficients, and power ratings, are detailed within the manufacturer's datasheet. It is imperative to adhere to proper handling procedures during assembly and to operate the device within its defined operational parameters to ensure optimal performance and lasting reliability.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess