EN
  • EN
  • DE

VFC320SM

Part No VFC320SM
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Voltage-to-Frequency and Frequency-to-Voltage CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1279222-VFC320SM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VFC320SM CAD Model

Description

Introducing the VFC320SM from Texas Instruments

The VFC320SM is a precision voltage-to-frequency converter module designed and manufactured by the renowned industry leader, Texas Instruments. This innovative product offers a high degree of accuracy and stability, making it an ideal choice for a wide range of applications that require reliable signal conversion.

At the heart of the VFC320SM lies a monolithic voltage-to-frequency converter that can be used in a variety of configurations to provide frequency outputs proportional to analog voltage inputs. This converter is characterized by its excellent linearity, with a nonlinearity specification of typically ±0.01% for a 10 kHz full-scale output. Such precision ensures that the output frequency is a true representation of the input voltage, which is crucial for critical measurement and control systems.

The VFC320SM operates over a wide supply voltage range of 8V to 36V, which provides flexibility in system design and allows it to be used in many different types of operating environments. Additionally, its wide dynamic range and low drift make it suitable for high-resolution analog-to-digital conversion applications, as well as long-term integration or totalizing applications.

This versatile module is not only limited to voltage-to-frequency conversion; it can also be configured as a frequency-to-voltage converter. This dual functionality makes the VFC320SM a valuable component in feedback control systems, motor speed control, and various measurement instruments where frequency output is needed.

Texas Instruments has designed the VFC320SM with reliability in mind. It features an operating temperature range of -25°C to +85°C, ensuring consistent performance even in harsh conditions. Furthermore, the module comes in a compact, surface-mount package, which allows for efficient use of PCB space and is suitable for automated assembly processes.

Whether you are designing precision instrumentation, industrial control systems, or any application requiring accurate signal conversion, the VFC320SM from Texas Instruments is a choice you can trust to deliver exceptional performance and quality.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1417 $79.1417
2+ $64.9368 $129.8736
3+ $62.9076 $188.7228
4+ $60.8783 $243.5132
5+ $58.8490 $294.2450
6+ $52.7612 $316.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 563 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess