EN
  • EN
  • DE

VCBU3730GSCUS100

Part No VCBU3730GSCUS100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROC 423FCBGA / DSP Floating-Point 32bit 1GHz Automotive Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 799027-VCBU3730GSCUS100
Popularity Medium
Supply and Demand Status Limited
Family Name VCBU3730
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian VCBU3730GSCUS100 CAD Model

Description

Introducing the VCBU3730GSCUS100 from Texas Instruments

The VCBU3730GSCUS100 is a state-of-the-art integrated circuit (IC) developed by the renowned Texas Instruments, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications, offering both reliability and performance in a compact form factor.

At the heart of the VCBU3730GSCUS100 lies its advanced technology, which enables it to provide exceptional functionality while maintaining energy efficiency. This makes it an ideal choice for designers who are looking for a solution that not only meets but exceeds the demands of modern electronic systems.

Key Features

  • High Integration: The VCBU3730GSCUS100 integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Energy Efficient: Designed with power conservation in mind, this IC helps in reducing the overall power consumption of the system, making it suitable for battery-operated devices.
  • Durable: Built to last, the VCBU3730GSCUS100 is manufactured using robust materials and complies with stringent quality standards, ensuring long-term reliability.
  • Flexibility: This product is versatile and can be used in a variety of applications, from consumer electronics to industrial systems.

Applications

The VCBU3730GSCUS100 is an excellent choice for a multitude of applications, such as:

  • Portable and handheld devices
  • Wireless communication systems
  • Automotive electronics
  • Power management modules

With its combination of integration, efficiency, and durability, the VCBU3730GSCUS100 from Texas Instruments is a powerful component that offers designers the flexibility and performance necessary to create innovative and competitive products. Whether you're designing the next generation of smart devices or upgrading existing systems, the VCBU3730GSCUS100 is a choice that will help you achieve your goals with confidence.

For more information, detailed specifications, and application notes, visit the Texas Instruments website or contact their support team. The VCBU3730GSCUS100 is not just a component; it's a gateway to enhancing the capabilities of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess