EN
  • EN
  • DE
  • IT

VCA824IDR

Part No VCA824IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra-Wideband, > 40dB Gain Adjust Range, Linear in V/V VARIABLE GAIN AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Variable Gain
Number of Circuits 1
SR - Slew Rate 2500 V/μs
-3db Bandwidth 710MHz
Current - Input Bias 19μA
Voltage - Input Offset 4mV
Operating Supply Current 36.5mA
Output Current per Channel 90mA
Dual Supply Voltage (±) ±4 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1279133-VCA824IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name VCA824
Introduction Date July 05, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VCA824IDR CAD Model

Description

The VCA824IDR is a high-performance, voltage-controlled amplifier (VCA) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is well-suited for a variety of applications that demand high-speed, low-noise, and wide bandwidth signal processing, such as in telecommunication systems, medical equipment, and professional audio equipment.

Key Features

  • Wide Bandwidth: The VCA824IDR offers a wide bandwidth of 1 GHz, making it ideal for high-frequency applications.
  • High Linearity: With excellent linearity performance, the device ensures minimal distortion in signal amplification, which is critical for maintaining signal fidelity.
  • Low Noise: The low noise figure of the VCA824IDR minimizes background interference and enhances signal clarity.
  • Adjustable Gain Control: The gain of the VCA824IDR can be controlled through an external voltage, providing flexibility and precision in signal amplification.
  • Differential Inputs: The inclusion of differential inputs helps in reducing common-mode noise and improves signal integrity.
  • Single Supply Operation: It operates on a single 5V supply, simplifying power supply design.

Applications

  • Telecommunications
  • Professional Audio Equipment
  • Test and Measurement Systems
  • Medical Imaging Systems
  • Analog Signal Processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the VCA824IDR is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications. The device is available in a compact SOIC-14 package, ensuring easy integration into a wide range of electronic systems.

Environmental and Regulatory Compliance

The VCA824IDR complies with various environmental and regulatory standards, including RoHS, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental stewardship makes it a responsible choice for designers looking to create eco-friendly products.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess