EN
  • EN
  • DE

VCA610U

Part No VCA610U
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 30MHZ RRO 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Variable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 60 V/μs
-3db Bandwidth 30MHz
Operating Supply Current 30mA
Channel Output Current 80mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 051724-VCA610U
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian VCA610U CAD Model

Description

The VCA610U is a state-of-the-art variable gain amplifier (VGA) designed and manufactured by the renowned Texas Instruments. This advanced component is engineered to provide precision amplification across a wide range of applications, including but not limited to telecommunications, radar systems, audio processing, and medical equipment.

Key Features

  • High Performance: The VCA610U boasts an impressive bandwidth and dynamic range, ensuring high-quality signal amplification with minimal distortion.
  • Adjustable Gain Control: It features a continuously variable gain that can be adjusted via an analog voltage, providing flexibility and precision in signal processing tasks.
  • Low Noise: Designed with low noise characteristics, the VCA610U ensures a clean amplification of signals, making it ideal for sensitive applications where signal integrity is paramount.
  • Differential Input and Output: The device supports differential input and output, which enhances noise rejection and is beneficial for driving differential lines.

Applications

The versatility of the VCA610U allows it to be used in a variety of applications. Its precision and reliability make it an excellent choice for:

  • Automated Test Equipment (ATE)
  • Professional Audio Equipment
  • Communication Infrastructure
  • Medical Imaging Systems
  • Instrumentation and Control Systems

Technical Specifications

With a robust design, the VCA610U is built to meet rigorous industry standards:

  • Supply Voltage: Specified over a wide range
  • Operating Temperature Range: Suitable for various environmental conditions
  • Package: Available in a compact, surface-mount package that is conducive to modern PCB design techniques.

Conclusion

The VCA610U from Texas Instruments represents a blend of performance, versatility, and reliability. Whether it's for a complex communication system or a high-fidelity audio application, this VGA is designed to exceed expectations and deliver unparalleled performance. For engineers and designers looking for a top-tier amplification solution, the VCA610U is a component that stands out in the market.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess