EN
  • EN
  • DE

VCA2615PFBT

Part No VCA2615PFBT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Low-Noise
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type Variable Gain
Number of Circuits 2
Output Type Differential
SR - Slew Rate 100 V/μs
GBP - Gain Bandwidth Product 42MHz
-3db Bandwidth 50MHz
Output Current per Channel 60mA
Dual Supply Voltage (±) 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1279118-VCA2615PFBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name VCA2615
Introduction Date May 01, 2008
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VCA2615PFBT CAD Model

Description

Product Overview: Texas Instruments VCA2615PFBT

The VCA2615PFBT is a state-of-the-art Variable Gain Amplifier (VGA) designed and manufactured by the renowned semiconductor company, Texas Instruments. This high-performance device is engineered to meet the demanding requirements of various applications, including medical imaging, wireless communication, and industrial instrumentation.

Key Features

  • Dual Channel: The VCA2615PFBT features two independent channels, offering flexibility and ease of integration in systems requiring multiple signal paths.
  • Wide Gain Range: With an extensive gain range from -6.5 dB to 43.5 dB, this VGA can adapt to varying signal levels, ensuring optimal performance across different scenarios.
  • High Linearity: The device boasts exceptional linearity over its entire gain range, which is critical for maintaining signal integrity in high-precision applications.
  • Low Noise: Designed with low noise figures, the VCA2615PFBT minimizes signal distortion and enhances the signal-to-noise ratio, a crucial factor for sensitive signal processing tasks.
  • Programmable Gain Control: Gain settings can be easily programmed via a serial digital interface, providing users with the ability to fine-tune performance as required.

Applications

  • Medical Imaging Systems (e.g., Ultrasound, CT Scanners)
  • Wireless Communication Infrastructure (e.g., Base Stations, Repeaters)
  • Industrial Instrumentation and Control Systems
  • Audio Processing Equipment

Technical Specifications

The VCA2615PFBT operates within a supply voltage range of ±5V and is available in a 48-pin TQFP (Thin Quad Flat Package) form factor. Its operating temperature range is from -40°C to +85°C, making it suitable for use in a wide range of environmental conditions. Moreover, the device is RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Conclusion

With its robust feature set and flexibility, the Texas Instruments VCA2615PFBT is an excellent choice for designers seeking a high-quality, reliable VGA solution. Its precision, coupled with low-noise characteristics, ensures that it can be effectively utilized in sophisticated electronic systems where signal integrity and performance are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess