EN
  • EN
  • DE

VCA2614Y/2K

Part No VCA2614Y/2K
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 2 CIRCUIT 32TQFP / Dual, VARIABLE GAIN AMPLIFIER with Input Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Amplifier Type Variable Gain
Number of Circuits 2
Output Type Differential
Slew Rate 300V/μs
Gain Bandwidth Product 100MHz
-3db Bandwidth 40MHz
Current - Input Bias 1nA
Current - Output / Channel 40mA
Voltage - Supply, Single/Dual (±) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Part Number Series VCA2614
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806911-VCA2614Y/2K
Ultra Librarian 3D Model Ultra Librarian VCA2614Y/2K CAD Model

Description

The VCA2614Y/2K is a state-of-the-art variable gain amplifier (VGA) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the VCA family of amplifiers that are known for their exceptional performance in a wide range of applications, including medical imaging, wireless communication, and industrial measurement systems.

Key Features

  • Wide Bandwidth: The VCA2614Y/2K boasts a wide bandwidth, making it suitable for high-speed signal processing applications.
  • Variable Gain Control: With its precise gain control, users can adjust the amplification level of the signal based on their specific requirements, ensuring optimal performance.
  • Low Noise Figure: The low noise figure of the VCA2614Y/2K minimizes the addition of unwanted noise to the signal, preserving signal integrity.
  • Dual Channel: This device features two independent channels, allowing for simultaneous processing of two signals, which is particularly beneficial in stereo audio applications or dual-sensor systems.

Applications

  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Professional Audio Equipment
  • Industrial Process Controls

Technical Specifications

Parameter Value
Gain Range Up to 130 dB
Supply Voltage ±5 V
Operating Temperature -40°C to 85°C
Package MSOP-10

The VCA2614Y/2K is available in a compact MSOP-10 package, making it easy to integrate into space-constrained designs. Its robust construction ensures reliable performance even in harsh environmental conditions, making it a versatile choice for designers looking for a high-quality VGA solution.

For more detailed information, datasheets, and support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6527 $102.6527
2+ $99.3413 $198.6826
3+ $96.0299 $288.0897
4+ $86.0958 $344.3832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess