EN
  • EN
  • DE

USBN9604SLB/NOPB

Part No USBN9604SLB/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CTRLR FULL SPEED 28-LAMCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Standards USB 1.0 and 1.1
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 30mA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-CSP (5.5x4.5)
Win Source Part Number 053062-USBN9604SLB/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USBN9604SLB/NOPB CAD Model

Description

The USBN9604SLB/NOPB is a versatile and robust USB Node Controller integrated circuit designed and manufactured by Texas Instruments. This device is specifically engineered to provide a cost-effective and efficient solution for USB connectivity in a wide range of applications. The USBN9604SLB/NOPB is compliant with the USB 1.1 specification and is capable of operating at full speed (12 Mbps).

Key Features

  • USB Compliance: Conforms to the USB 1.1 standard, ensuring compatibility with a wide array of USB devices.
  • Speed: Supports full-speed USB operations at 12 Mbps, making it suitable for a variety of data transfer applications.
  • Integration: Includes a Serial Interface Engine (SIE), USB transceiver, and a 16-bit microprocessor interface, which simplifies design and reduces external component count.
  • Functionality: Offers integrated endpoints with 256-byte dual-port RAM and FIFOs, enabling efficient data transfer and buffer management.
  • Power Management: Features suspend/resume logic and low-power consumption, making it ideal for battery-powered devices.
  • Package: Available in a compact 32-pin QFN package, minimizing the footprint on the PCB and suitable for space-constrained applications.

Applications

The USBN9604SLB/NOPB is designed for a broad range of USB interface applications. It is particularly well-suited for:

  • Portable devices such as digital cameras, MP3 players, and PDAs
  • Data acquisition systems
  • USB-to-serial converters
  • Point-of-sale terminals
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the USBN9604SLB/NOPB is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity in the field. Additionally, the NOPB designation indicates that this device is lead-free, reflecting Texas Instruments' dedication to environmental sustainability.

Summary

The USBN9604SLB/NOPB from Texas Instruments is a highly integrated and efficient USB node controller that provides a seamless interface solution for USB connectivity. Its adherence to USB standards, combined with its full-speed capability, integrated features, and low power consumption, make it an excellent choice for developers looking to incorporate USB functionality into their designs.

You May Also Be Interested in

Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Maxim Integrated
Lowest to $10.0855
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess