EN
  • EN
  • DE

USBN9603SLBX/DRSN

Part No USBN9603SLBX/DRSN
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841866-USBN9603SLBX/DRSN
Ultra Librarian 3D Model Ultra Librarian USBN9603SLBX/DRSN CAD Model

Description

The USBN9603SLBX/DRSN is a versatile and robust USB Node Controller with integrated physical layer transceiver produced by Texas Instruments. It is designed to facilitate the development of USB-compliant peripherals for personal computers and other host systems. This integrated circuit provides a bridge between the Universal Serial Bus (USB) and various peripheral interfaces, enabling efficient communication and data transfer.

This product is compliant with the USB 1.1 specification and supports full-speed USB communication at 12 Mbps. It is particularly well-suited for applications where space and power consumption are critical considerations, as it is offered in a compact and power-efficient package. The USBN9603SLBX/DRSN is optimized for use in a wide range of USB peripheral applications, including but not limited to keyboards, mice, joysticks, and other human interface devices.

Key features of the USBN9603SLBX/DRSN include an integrated USB transceiver, a Serial Interface Engine (SIE), a 3.3V voltage regulator, and an endpoint buffer memory. The device's endpoint buffer memory is configurable, allowing for flexibility in various application requirements. Additionally, it provides support for suspend/resume operations and incorporates built-in power management capabilities, which are essential for energy-saving and eco-friendly designs.

The USBN9603SLBX/DRSN is available in a 32-pin QFN package, making it suitable for space-constrained applications. Its operational temperature range ensures reliability across diverse environmental conditions, making it a solid choice for industrial and consumer applications alike.

For developers, Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the integration of the USBN9603SLBX/DRSN into their products. The combination of features and support makes this USB node controller an excellent solution for designers looking to add USB connectivity to their peripheral devices with minimal design complexity and maximum efficiency.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess