EN
  • EN
  • DE

UN2003A

Part No UN2003A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1277355-UN2003A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UN2003A CAD Model

Description

The Texas Instruments UN2003A is a versatile and robust integrated circuit designed for driving stepper motors and other inductive loads. This device is part of the renowned ULN2003 series, which are high-voltage, high-current darlington arrays containing seven open collector darlington pairs with common emitters. Each channel is rated at 500mA and can withstand peak currents of 600mA. The suppression diodes for inductive loads are integrated for added convenience and improved performance.

Key Features

  • High-Voltage Outputs: The UN2003A can handle output voltages up to 50V, making it suitable for a range of industrial applications.
  • High-Current Capability: Each of the seven darlington pairs can deliver up to 500mA, with the capability to handle peak currents of 600mA.
  • Integrated Suppression Diodes: Diodes are included to protect against voltage spikes when driving inductive loads, simplifying circuit design and enhancing reliability.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -20°C to 85°C, suitable for challenging environments.
  • Multiple Package Options: Available in standard DIP and SOIC packages, the UN2003A provides flexibility for both through-hole and surface-mount applications.

Applications

The UN2003A is ideal for driving a wide array of devices that require high-current and/or high-voltage switching. Common applications include:

  • Stepper motor drivers
  • Relay drivers
  • Lamp drivers
  • LED displays and signage
  • Line drivers
  • Logic buffers

Quality and Support

Texas Instruments is committed to delivering high-quality products and the UN2003A is no exception. Customers can expect reliable performance and durability from this integrated circuit. Additionally, TI provides extensive technical support and documentation, making it easier for engineers to integrate the UN2003A into their designs.

Ordering Information

To order the UN2003A or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that your application meets the electrical and thermal limits of the device by consulting the detailed datasheet and application notes provided by Texas Instruments.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2514 $57.0056
9+ $11.6935 $105.2415
14+ $11.3281 $158.5934
19+ $10.9627 $208.2913
24+ $10.5972 $254.3328
32+ $9.5010 $304.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess