EN
  • EN
  • DE

ULN2004AIN

Part No ULN2004AIN
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 500μA, 350mA
Current - Collector Cutoff (Maximum) 50μA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ULN2004AI
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1277089-ULN2004AIN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, LED Lighting, Power Management, Portable Devices, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2004AIN CAD Model

Description

Product Overview: ULN2004AIN from Texas Instruments

The ULN2004AIN is a high-voltage, high-current darlington transistor array designed by Texas Instruments to cater to a wide variety of applications, including interfacing between low-level logic circuits and multiple peripheral power loads. This robust integrated circuit is a quintessential component for those who require reliable drivers for inductive loads such as relays, solenoids, and stepper motors.

Key Features

  • Seven Darlingtons per Package: The ULN2004AIN comes with seven darlington pairs that can handle a high collector current of up to 500 mA per channel.
  • Output Voltage: It features an impressive output voltage of 50V, making it suitable for a variety of high-voltage applications.
  • Input-Compatible with Popular Logic Types: The input is designed to be compatible with 5V TTL and CMOS logic families, allowing for seamless integration with most microcontrollers and digital systems.
  • Output Clamp Diodes: The inclusion of clamp diodes for inductive transient suppression protects the device and extends its longevity, especially when driving inductive loads.
  • High-Voltage Outputs: The high-voltage outputs are ideal for driving a wide range of loads, including lamps, relays, and stepper motors.

Applications

The ULN2004AIN is versatile and can be used in numerous applications. It is particularly useful in relay-driving applications, where it acts as a buffer and driver for the relay coils, ensuring safe and reliable operation. Additionally, it is well-suited for driving stepper motors in automated equipment, where precise control of motor phases is required. The device can also be employed in LED display drivers, where it can sink high currents for LED arrays.

Package and Quality

This darlington transistor array is packaged in a standard 16-pin PDIP (Plastic Dual-In-line Package), which is easy to handle and compatible with breadboards and standard PCB layouts. Texas Instruments is known for its commitment to quality, and the ULN2004AIN is no exception, with rigorous testing to ensure reliability and performance across a range of conditions.

The ULN2004AIN from Texas Instruments is an indispensable component for designers and hobbyists alike, providing a reliable and easy-to-use solution for driving a range of high-power loads with simple logic-level signals.

You May Also Be Interested in

TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5739 $51.6510
215+ $0.4709 $101.2435
330+ $0.4562 $150.5460
455+ $0.4415 $200.8825
590+ $0.4268 $251.8120
785+ $0.3826 $300.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess