EN
  • EN
  • DE

ULN2003ANSR

Part No ULN2003ANSR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 035960-ULN2003ANSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2003ANSR CAD Model

Description

Product Overview: ULN2003ANSR by Texas Instruments

The ULN2003ANSR is a high-voltage, high-current Darlington transistor array designed by the renowned semiconductor company, Texas Instruments. This integrated circuit (IC) is part of the ULN2003 series and is specifically tailored to drive a wide range of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads.

Comprising seven NPN Darlington pairs, the ULN2003ANSR features output currents of 500 mA for each channel and a peak load voltage rating of 50V. The Darlington pairs are capable of handling large current gains with high efficiency, making this IC an excellent choice for interfacing between low-level logic circuitry and multiple peripheral power loads.

The ULN2003ANSR is equipped with a series of built-in suppression diodes for inductive loads, which provides protection for each output and enhances the reliability of the operation when driving inductive loads. This characteristic is particularly beneficial in applications where voltage spikes can cause damage to the electronic components.

With its wide operating temperature range from -20°C to +70°C, the ULN2003ANSR is versatile and suitable for use in a variety of environmental conditions. Its robust design ensures consistent performance, making it a dependable choice for industrial and consumer applications alike.

This IC comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. The ULN2003ANSR is also compatible with various microprocessors and microcontroller interfaces, ensuring ease of integration into complex systems.

The ULN2003ANSR from Texas Instruments represents a combination of durability, efficiency, and versatility, making it an ideal solution for designers looking to drive multiple high-current loads with minimal power loss. Its ease of use and integration, combined with the protection features, ensure that it continues to be a popular choice for a wide range of power driving applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6374 $50.9920
195+ $0.5230 $101.9850
300+ $0.5066 $151.9800
410+ $0.4903 $201.0230
530+ $0.4739 $251.1670
710+ $0.4249 $301.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess