Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 500μA, 350mA
Current - Collector Cutoff (Maximum) 50μA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ULN2003AI
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1277074-ULN2003AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2003AID CAD Model

Description

ULN2003AID High-Voltage, High-Current Darlington Transistor Array

The ULN2003AID, manufactured by Texas Instruments, is a versatile and robust integrated circuit that features a high-voltage, high-current Darlington transistor array. This device is designed to efficiently drive a wide range of loads, including solenoids, relays, DC motors, LED displays, and lamps. With its ability to handle up to 500 mA per channel and a maximum voltage of 50V, it is an ideal choice for interfacing between low-level logic circuits and higher-power loads.

The ULN2003AID comes in a standard 16-pin SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Each of the seven Darlington pairs in the array can be independently driven from standard TTL or 5V CMOS logic signals, making it highly compatible with a broad range of microcontrollers and digital systems.

Key features of the ULN2003AID include:

  • Seven Darlington pairs per package
  • Output current 500 mA per driver (600 mA peak)
  • Output voltage 50V
  • Input compatible with various types of logic, including TTL and CMOS
  • Integral suppression diodes for inductive loads
  • Outputs can be paralleled for higher current capability

One of the notable benefits of the ULN2003AID is the inclusion of built-in flyback diodes for inductive load driving, which provides protection against voltage spikes that occur when the inductive load is switched off. This feature significantly enhances the reliability and lifespan of both the load and the driver itself.

Whether you are designing office automation machines, home appliances, automotive applications, or any system requiring a reliable interface between delicate logic circuits and power loads, the ULN2003AID from Texas Instruments provides a practical and efficient solution. Its proven design, ease of use, and integration of protective features make it a go-to component for electrical engineers and hobbyists alike.

You May Also Be Interested in

Panjit
DUAL NPN GENERAL PURPOSE SWITCHI
Need more? Email Us
ECAD model for MMDT4401_R1_00001
ON Semiconductor
TRANS 2PNP 60V 0.1A SOT563 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 100mA 140MHz 500mW Surface Mount SOT-563
Lowest to $0.7132
ECAD model for NSVEMT1DXV6T1G
Diodes Incorporated
GENERAL PURPOSE TRANSISTOR SOT56
Lowest to $0.2569
ECAD model for BC847BVCQ-7
ON Semiconductor
TRANS 2PNP 30V 0.1A SOT563
Lowest to $0.0518
ECAD model for NSVT30010MXV6T1G
Central Semiconductor Corp
TRANS 2PNP 50V 0.1A SOT-563
Need more? Email Us
ECAD model for CMLT5087E TR PBFREE
Nexperia USA Inc.
TRANS 2PNP 60V 2A 6HUSON
Lowest to $2.3940
ECAD model for PBSS5260PAP,115
Analog Devices Inc.
TRANS 2NPN 40V 20MA 8-SOIC
Lowest to $9.0476
ECAD model for SSM2212RZ-RL
Nexperia USA Inc.
TRANS 2NPN 80V 1A 6TSOP / Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 80V 1A 155MHz 500mW Surface Mount 6-TSOP
Need more? Email Us
ECAD model for BCM56DSX
Central Semiconductor Corp
TRANS 2NPN 50V 0.1A SOT-563
Lowest to $0.2645
ECAD model for CMLT5088E TR PBFREE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2258 $50.8050
475+ $0.2115 $100.4625
735+ $0.2043 $150.1605
1,055+ $0.1901 $200.5555
1,370+ $0.1829 $250.5730
1,710+ $0.1758 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200,000 pieces
MOQ: 225 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention