EN
  • EN
  • DE

MAX410BCSA

Part No MAX410BCSA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, 28MHz, Low-Noise, Low-Voltage, Precision Op Amps | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Slew Rate 4.5V/μs
Gain Bandwidth Product 28MHz
Current - Input Bias 80nA
Voltage - Input Offset 120μV
Supply Current 2.5mA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 4.8V ~ 10.5V, ±2.4V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX410
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213476-MAX410BCSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX410BCSA CAD Model

Description

The MAX410BCSA from Maxim Integrated is a high-performance operational amplifier designed to deliver precision, low-noise signal amplification in a wide range of applications. Its low-voltage operation and low-noise characteristics make it an ideal choice for battery-powered devices, audio equipment, and sensor signal conditioning.

Key Features

  • Low Voltage Operation: This op-amp can operate at supply voltages as low as 4.5V, making it suitable for single-supply applications and compatible with many low-voltage systems.
  • High Precision: The MAX410BCSA offers excellent precision with a low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Low Noise: With its low-noise design, this operational amplifier is capable of preserving signal integrity, which is crucial for high-fidelity audio applications and sensitive measurement equipment.
  • High Output Drive Capability: It can drive heavy loads while maintaining good linearity, which is beneficial for driving headphones or other low-impedance devices.
  • Unity-Gain Stable: This op-amp is stable at a gain of one, making it versatile for various configurations without the risk of oscillation.

Applications

The MAX410BCSA is well-suited for a variety of applications, including:

  • Audio and video signal processing
  • Sensor signal conditioning
  • Data acquisition systems
  • Active filters and integrators
  • Medical instrumentation
  • Battery-powered devices

Product Specifications

The MAX410BCSA comes in an 8-pin SOIC package and features a wide bandwidth of 28MHz. It has a low total harmonic distortion (THD) which makes it suitable for high-quality audio applications. The device also offers a high slew rate, further ensuring that signals are amplified without distortion.

Conclusion

Maxim Integrated's MAX410BCSA operational amplifier provides designers with a reliable, high-performance solution for precision amplification needs. With its low-voltage operation, low noise, and high precision, it stands out as a versatile component for enhancing signal quality in a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess