EN
  • EN
  • DE

ULN2002AN

Part No ULN2002AN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 143537-ULN2002AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2002AN CAD Model

Description

The ULN2002AN, manufactured by Texas Instruments, is a high-voltage, high-current Darlington transistor array designed specifically for interfacing between low-level logic circuitry and multiple peripheral power loads. This integrated circuit is part of the ULN200x series, which is renowned for its reliable performance in driving inductive loads such as relays, solenoids, and stepping motors.

Key Features

  • Seven Darlington Pairs: Each ULN2002AN contains seven open-collector Darlington pairs with common emitters, allowing for simultaneous control of multiple outputs.
  • Output Voltage: It can handle an output voltage of 50V, making it suitable for a variety of high-voltage applications.
  • Output Current: Each channel is capable of sustaining a peak output current of 500mA, with a continuous current rating of 350mA per channel.
  • Input Compatibility: The input is compatible with popular 5V logic families such as TTL, DTL, and PMOS logic, providing easy interfacing with most digital circuits.
  • Protection Diodes: Built-in diodes for back EMF protection are included for inductive load driving, safeguarding the device against voltage spikes.

Applications

The ULN2002AN is versatile and can be used in a wide range of applications, including:

  • Relay drivers
  • Stepper motor control
  • LED displays and indicators
  • Logic buffers
  • Line drivers
  • Hammer drivers

Package and Quality

The ULN2002AN comes in a standard 16-pin plastic DIP (Dual In-line Package) which is easy to handle and compatible with most breadboards and PCBs. Texas Instruments ensures high-quality production and testing standards, guaranteeing reliable performance in both commercial and industrial environments.

Whether you're designing a complex control system or simply need to drive several power loads, the ULN2002AN from Texas Instruments is a solid choice for your circuit design needs, offering both robustness and ease of use.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4378 $51.1938
50+ $2.0003 $100.0150
78+ $1.9378 $151.1484
107+ $1.8753 $200.6571
138+ $1.8128 $250.1664
185+ $1.6252 $300.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,059 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess