EN
  • EN
  • DE

UCD9246RGCR

Part No UCD9246RGCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Digital PWM System Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Fusion Digital Power
Packaging Reel - TR
Applications Telecommunications
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1276645-UCD9246RGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCD9246
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Malaysia ,Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCD9246RGCR CAD Model

Description

Introducing the UCD9246RGCR from Texas Instruments

The UCD9246RGCR is a sophisticated multi-rail, multi-phase synchronous buck digital PWM controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced device is tailored for computing and telecom applications where high-efficiency and advanced power management are paramount. It is built to cater to the needs of systems requiring precise voltage regulation and power sequencing.

At the heart of the UCD9246RGCR is TI's cutting-edge Fusion Digital Power™ technology. This technology enables system designers to optimize their power supply performance and efficiency with the use of TI's easy-to-use graphical user interface (GUI), the Fusion Digital Power Designer. This powerful software tool allows for quick configuration and monitoring of the UCD9246RGCR, significantly reducing the time to market.

The device features up to four programmable output rails, each capable of delivering power with exceptional accuracy. With its integrated temperature-compensated data converters and on-chip non-volatile memory, the UCD9246RGCR ensures stable operation over a wide range of environmental conditions and provides reliable storage for device configurations and fault parameters.

Flexibility is a key advantage of the UCD9246RGCR. It supports various industry-standard PMBus commands for digital control and telemetry, enabling system designers to implement smart power management schemes. The controller's phase interleaving capability reduces input and output ripple, leading to minimized electromagnetic interference (EMI) and reduced capacitor size requirements, which is crucial for space-constrained applications.

For enhanced system reliability, the UCD9246RGCR incorporates a range of protection features, including over-current, over-voltage, under-voltage, and over-temperature protections. These features work in tandem to ensure the safe operation of the power supply and the system it powers, even under fault conditions.

With its compact 64-VQFN package, the UCD9246RGCR is designed to fit into tight spaces, making it an ideal choice for densely packed PCBs. Whether you are designing a server, a telecom switch, or any other power-sensitive application, the UCD9246RGCR offers a blend of performance, flexibility, and reliability that is hard to match.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess