The UCD9246GRGCR is a sophisticated and versatile digital power controller designed by Texas Instruments, specifically engineered to meet the demanding requirements of modern power supply systems. This high-performance multi-rail controller is suitable for a wide range of applications, including computing power supplies, telecommunications, and industrial systems.
Key Features
- Integrated Digital Control: The UCD9246GRGCR leverages a digital control loop for precise power management, enabling higher efficiency and better performance compared to traditional analog controllers.
- Multi-Phase Operation: This device supports multi-phase operation, allowing for scalable power delivery and improved thermal management for high-current applications.
- Programmable Parameters: Users can program a variety of parameters such as frequency, voltage settings, and operation modes, providing a highly customizable solution tailored to specific requirements.
- Fault Protection: It includes comprehensive fault protection features such as over-voltage, under-voltage, over-current, and over-temperature protections, ensuring reliable operation under adverse conditions.
- PMBus Interface: The controller features a PMBus interface for real-time monitoring and control over the power system, facilitating easy integration with system management tools.
- Firmware Flexibility: The UCD9246GRGCR's firmware can be updated to adapt to new functionalities and improvements, offering long-term support and adaptability.
Applications
- Server and Enterprise Power Systems
- Telecommunications Equipment
- Industrial Power Supplies
- Networking Hardware
Technical Specifications
- Supply Voltage: 4.5V to 5.5V
- Output Voltage: Programmable
- Output Current: Dependent on external components
- Switching Frequency: Up to 2 MHz
- Package: 64-VQFN (GRGC)
- Operating Temperature: -40°C to 85°C
The Texas Instruments UCD9246GRGCR digital power controller is a robust solution for managing complex power systems with precision and efficiency. Its advanced features and programmability make it an ideal choice for engineers looking to optimize power delivery in their applications.