The UCD7201PWP is a sophisticated digital power controller from Texas Instruments designed to cater to a wide array of power conversion applications. This versatile device integrates advanced features to provide efficient and reliable control for synchronous buck, boost converters, isolated converters, and more.
Key Features
- Integrated Gate Drivers: The UCD7201PWP comes with high-performance integrated gate drivers that ensure robust and efficient switching of MOSFETs or IGBTs.
- Digital Control: With its digital control loop architecture, the product allows for precise control and easy adaptability to various topologies and output requirements.
- Programmable Parameters: Users can program critical parameters such as switching frequency, duty cycle, and protection thresholds to tailor the controller to specific application needs.
- Protection Features: It includes comprehensive protection features such as overcurrent, overvoltage, undervoltage, and overtemperature protections to ensure the longevity and safety of the power system.
- Communication Interface: The device supports a PMBus interface for communication, enabling real-time monitoring and control over the power system.
Applications
The UCD7201PWP is ideal for a variety of applications, including:
- Data center and telecom power supplies
- Industrial power systems
- Renewable energy systems
- High-density power converters
Technical Specifications
Parameter
Value
Package Type
HTSSOP
Pin Count
14
Input Voltage Range
4.5V to 18V
Switching Frequency
Up to 2 MHz
Operating Temperature Range
-40°C to 125°C
With its robust feature set and flexible programming options, the UCD7201PWP by Texas Instruments stands as a compelling solution for modern power management challenges.