EN
  • EN
  • DE

24AA044-I/MS

Part No 24AA044-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 400 ns 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24AA044
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323300-24AA044-I/MS
Ultra Librarian 3D Model Ultra Librarian 24AA044-I/MS CAD Model

Description

Product Overview: 24AA044-I/MS from Microchip Technology

The 24AA044-I/MS is a high-performance, 4Kb I2C-compatible serial EEPROM device from the renowned manufacturer Microchip Technology. Designed for a wide variety of applications, this EEPROM module offers an effective solution for data storage with its robust feature set and reliable data retention capabilities.

Key Features

  • Memory Size: The device provides a 4Kb (512 x 8-bit) memory size, allowing for efficient storage of configuration data, calibration data, or small application logs.
  • Interface: It utilizes an I2C (Inter-Integrated Circuit) serial interface, facilitating easy integration into most microcontroller-based systems with its two-wire communication protocol.
  • Operating Voltage: The 24AA044-I/MS operates at a voltage range of 1.7V to 5.5V, making it versatile for both low and standard voltage applications.
  • Temperature Range: This device is designed to perform reliably across a broad temperature range, from -40°C to +85°C, suitable for industrial and automotive environments.
  • Package Type: It comes in an 8-lead MSOP (Mini Small Outline Package) that is not only space-efficient but also allows for easier mounting on printed circuit boards.

Applications

The 24AA044-I/MS can be used in a variety of applications, such as:

  • Consumer electronics for settings storage
  • Industrial control systems for parameter memory
  • Automotive systems for storing non-volatile data
  • Medical devices for calibration and configuration data
  • Telecommunication systems as part of address books or call logs

Quality and Reliability

Microchip Technology is known for their commitment to quality, and the 24AA044-I/MS is no exception. It is built to meet high standards of data integrity and endurance, with a data retention period of over 200 years and the capability to endure one million write cycles. This ensures that your data is safe over the product's lifetime, even under harsh conditions.

Whether you're designing a new system or upgrading an existing one, the 24AA044-I/MS offers a reliable and cost-effective solution for your non-volatile memory needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess