EN
  • EN
  • DE

UCD3138128PFCR

Part No UCD3138128PFCR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Supply Controller Digital Power Controller 80-TQFP (12x12)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name UCD3138128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901780-UCD3138128PFCR
Ultra Librarian 3D Model Ultra Librarian UCD3138128PFCR CAD Model

Description

The UCD3138128PFCR is a highly integrated, programmable and sophisticated digital controller from Texas Instruments, specifically designed to meet the demands of modern power supply units and power management systems. This advanced device is part of the UCD31xx family, which is well-known for its flexibility and performance in managing and controlling a wide range of power conversion applications.

Key Features:

  • High Performance Digital Control: The UCD3138128PFCR is equipped with a 32-bit ARM Cortex-M3 processor that provides robust control capabilities and fast processing speeds, ensuring high efficiency and precise regulation of the power system.
  • Integrated Memory: With 128 KB of flash memory, the device offers ample space for complex firmware and algorithms, which can be customized to match specific application requirements.
  • Configurable Inputs/Outputs: It comes with multiple GPIOs and PWM outputs, which are highly configurable to interface with various components and support different topologies.
  • Communication Protocols: The controller supports standard communication protocols like PMBus and I2C, facilitating easy integration into existing systems and enabling remote monitoring and control.
  • Advanced Protection Features: It includes a range of built-in protection features such as overcurrent, overvoltage, undervoltage, and overtemperature protections, which help in preventing damage to the power system under abnormal conditions.
  • Power Saving Modes: The UCD3138128PFCR is designed with power-saving modes that reduce power consumption during light-load conditions, contributing to the overall efficiency of the system.

Applications:

The versatility of the UCD3138128PFCR makes it suitable for various applications including:

  • Server and telecom power supplies
  • Industrial power systems
  • Renewable energy systems such as solar inverters
  • DC-DC converters
  • Battery management systems

With its robust set of features and programmability, the UCD3138128PFCR from Texas Instruments stands as an excellent choice for designers looking to create sophisticated and reliable power management solutions.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1297 $54.3891
7+ $14.8757 $104.1299
11+ $14.4108 $158.5188
15+ $13.9459 $209.1885
19+ $13.4811 $256.1409
25+ $12.0865 $302.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess