EN
  • EN
  • DE

UCD3138064RMHT

Part No UCD3138064RMHT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Digital Power Controller
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number UCD3138064
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938108-UCD3138064RMHT
Ultra Librarian 3D Model Ultra Librarian UCD3138064RMHT CAD Model

Description

Introducing the UCD3138064RMHT from Texas Instruments

The UCD3138064RMHT is a highly sophisticated digital power controller from Texas Instruments, designed to meet the rigorous demands of modern power supply systems. This advanced device is part of the UCD3138 family, well-regarded for its flexibility and precision in managing and controlling power conversion systems.

Key Features

  • High-Performance Digital Control: With a 32-bit ARM Cortex-M3 processor, the UCD3138064RMHT offers exceptional computational capabilities, allowing for complex algorithms to be executed to regulate power supply accurately.
  • Robust Memory Capacity: Equipped with 64KB of program Flash memory, 4KB of SRAM, and 8KB of data Flash memory, this device can handle sophisticated firmware and store vital data for efficient operation.
  • Integrated Power Peripherals: The controller includes a variety of power peripherals, such as high-speed PWM outputs, ADCs, and comparators, which work in tandem to ensure responsive and stable power control.
  • Communication Interfaces: It supports multiple communication protocols, including PMBus, UART, and SPI, providing versatility in system integration and facilitating communication with other system components.
  • High-Temperature Operation: The UCD3138064RMHT is designed to withstand harsh environments, operating reliably in a temperature range from -40°C to +125°C, making it suitable for industrial applications.

Applications

The UCD3138064RMHT is ideal for a wide range of applications, including:

  • Server and telecom power supplies
  • Industrial power systems
  • Power converters and inverters
  • Renewable energy systems, such as solar inverters

Design Support

Designers can take advantage of Texas Instruments' extensive support network, which includes reference designs, evaluation modules, and online tools, to accelerate the development process and ensure the successful implementation of the UCD3138064RMHT in their power management solutions.

With its robust set of features and capabilities, the UCD3138064RMHT is a powerful asset for any application requiring precise digital power control, offering the performance and reliability expected from a leader in power management technology like Texas Instruments.

You May Also Be Interested in

Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0786 $58.1572
5+ $23.8594 $119.2970
7+ $23.1138 $161.7966
9+ $22.3682 $201.3138
12+ $21.6226 $259.4712
16+ $19.3858 $310.1728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,511 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess