EN
  • EN
  • DE

UCC5630FQP

Part No UCC5630FQP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Low Voltage Differential (LVD/SE) SCSI 9 Line Terminator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276582-UCC5630FQP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5630FQP CAD Model

Description

The UCC5630FQP from Texas Instruments is a robust and versatile SCSI (Small Computer System Interface) terminator designed for high-performance computer and peripheral device connections. This advanced single-ended terminator integrates nine termination resistors into a single package, providing a complete termination solution for 9 lines of a SCSI bus. It is designed to meet the SCSI-2 and SCSI-3 standards, ensuring compatibility with a wide range of devices and systems.

Key Features

  • Integrated Termination: The UCC5630FQP contains precision resistors that provide the correct termination impedance for SCSI buses, minimizing signal reflections and ensuring data integrity.
  • Active Termination: This device uses active termination technology to compensate for variations in power supply and environmental conditions, maintaining a stable impedance across the SCSI bus.
  • Wide Operating Range: It operates over a broad temperature range, making it suitable for use in various environments and applications.
  • Power Saving: The terminator includes a disable feature that reduces power consumption when the termination is not required, contributing to energy-efficient designs.
  • Package Options: The UCC5630FQP is available in a 20-pin FQP (Flatpack) package, providing a compact solution that is easy to integrate into system designs.

Applications

The UCC5630FQP is ideal for a variety of applications that require reliable data transfer, including:

  • High-performance workstations and servers
  • Storage systems such as RAID arrays and tape libraries
  • Industrial control and automation systems
  • Networking equipment and telecommunications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UCC5630FQP is no exception. This product is built to the highest standards and is subjected to rigorous testing to ensure it meets the stringent requirements of the computing and storage industry. With Texas Instruments' UCC5630FQP, system designers and engineers can trust in a reliable, high-quality solution for their SCSI termination needs.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess