EN
  • EN
  • DE

UCC5630AMWPTRG4

Part No UCC5630AMWPTRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 088597-UCC5630AMWPTRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5630AMWPTRG4 CAD Model

Description

The UCC5630AMWPTRG4 is a robust and versatile SCSI (Small Computer System Interface) terminator manufactured by Texas Instruments. It is designed to ensure signal integrity in SCSI bus systems by providing the necessary termination for single-ended or differential bus lines. This advanced component is a key solution for applications that require reliable data transfer at high speeds, such as servers, storage systems, and industrial computers.

Key Features

  • Multi-Mode Support: The UCC5630AMWPTRG4 supports both LVD (Low Voltage Differential) and SE (Single-Ended) modes, making it highly adaptable to different SCSI configurations.
  • 9-Line Termination: This device is capable of terminating up to 9 lines, which covers the full range of SCSI signals, ensuring comprehensive compatibility with SCSI standards.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thus ensuring long-term reliability and performance.
  • Low Power Dissipation: The terminator operates with low power dissipation, which is critical for maintaining efficiency in system designs.
  • High Impedance in Power-Down: When powered down, the UCC5630AMWPTRG4 presents a high impedance to the SCSI bus, minimizing the impact on the bus and allowing for safe hot-swapping.

Applications

The UCC5630AMWPTRG4 is ideal for a range of high-performance applications, including:

  • Server and workstation SCSI buses
  • RAID (Redundant Array of Independent Disks) systems
  • Storage Area Networks (SAN)
  • Data center infrastructure
  • Industrial control systems with SCSI interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC5630AMWPTRG4 is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected by designers and engineers across the globe. This product is a testament to Texas Instruments' dedication to providing components that lead in performance, durability, and reliability.

You May Also Be Interested in

Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0147 $52.1911
31+ $3.2941 $102.1171
48+ $3.1911 $153.1728
65+ $3.0882 $200.7330
84+ $2.9853 $250.7652
113+ $2.6764 $302.4332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess