EN
  • EN
  • DE

UCC5320SCDWVR

Part No UCC5320SCDWVR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 2A /2A 5KVRMS ISOGATE DR-SPLIT O  /  4.3A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 12ns, 10ns
Current - Output High, Low 2.4A, 2.2A
Current - Peak Output 4.3A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UR, VDE
Base Product Number UCC5320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52203-2,296-52203-1,UCC5320SCDWVR-ND,296-52203-6
Standard Package 1,000
Win Source Part Number 972856-UCC5320SCDWVR
Ultra Librarian 3D Model Ultra Librarian UCC5320SCDWVR CAD Model

Description

The UCC5320SCDWVR is a robust, single-channel isolated gate driver designed for driving IGBTs and SiC MOSFETs. Manufactured by Texas Instruments, this gate driver is optimized for efficiency and reliability in high-voltage power conversion applications.

Key Features

  • High Isolation Voltage: The UCC5320SCDWVR offers an isolation voltage of 5.7 kV RMS, which is suitable for high-voltage applications requiring stringent isolation between the control side and the power side.
  • Peak Output Current: This device can deliver peak output currents of +/-6A, providing strong drive capability for a wide range of power devices.
  • CMC and CMTI: It features high Common-Mode Transient Immunity (CMTI) of 100 V/ns, minimizing the risk of erroneous gate driving in noisy environments.
  • Integrated Protection Features: The UCC5320SCDWVR includes under-voltage lockout (UVLO), over-current protection, and thermal shutdown, enhancing system reliability and safety.
  • Wide Operating Temperature Range: It operates across a broad temperature range from -40°C to +125°C, making it suitable for industrial applications.

Applications

The UCC5320SCDWVR is an ideal choice for a variety of applications, including:

  • Motor Drives
  • Power Supplies
  • Renewable Energy Systems
  • High-Voltage DC/AC Converters
  • Industrial Inverters

Package and Quality

Encased in a compact 8-pin SOIC package, the UCC5320SCDWVR is designed to save space on PCBs while maintaining high performance. Texas Instruments ensures the highest quality and reliability, with this product being subjected to rigorous testing and quality control processes.

Summary

With its high isolation voltage, strong peak output current, and advanced protection features, the UCC5320SCDWVR from Texas Instruments stands out as a high-performance solution for driving power semiconductors in a multitude of high-voltage applications. Its compact form factor and robust design make it an excellent choice for engineers looking to enhance system performance and reliability.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess