EN
  • EN
  • DE

UCC3952PW-2

Part No UCC3952PW-2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SINGLE-CELL LITHIUM-LON BATTERY PROTECTION IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
RoHS State Request Verification
Win Source Part Number 1276554-UCC3952PW-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name UCC3952-2
Introduction Date August 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3952PW-2 CAD Model

Description

The UCC3952PW-2, crafted by the renowned Texas Instruments, is a state-of-the-art integrated circuit component designed for advanced battery protection systems. This IC is particularly tailored to safeguard Lithium-Ion and Lithium-Polymer battery packs, providing essential functions such as overcharge, over-discharge, and short-circuit protection.

Key Features

  • Voltage Protection: The UCC3952PW-2 ensures that each cell within a battery pack remains within its safe operating voltage range, preventing damage due to overcharging or excessive discharge.
  • Current Sensing: With accurate current sensing capabilities, this IC can detect overcurrent conditions, such as those caused by short circuits, and respond rapidly to prevent potential hazards.
  • Temperature Monitoring: Temperature protection is integral to battery safety, and the UCC3952PW-2 includes features to monitor the battery's temperature, protecting against thermal runaway.
  • Cell Balancing: To maximize battery life and performance, the IC supports cell balancing, ensuring all cells within the pack charge and discharge evenly.

Applications

The UCC3952PW-2 is ideal for a wide range of applications that require reliable battery management and protection. These include, but are not limited to, portable electronic devices, electric vehicles, power tools, and energy storage systems.

Technical Specifications

Parameter Value Package / Case TSSOP-24 Operating Temperature -40°C to +85°C Supply Voltage 4.5V to 5.5V

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UCC3952PW-2 is no exception, built to meet stringent industry standards for performance and reliability, ensuring long-term stability and safety in battery management applications.

Ordering and Packaging

The UCC3952PW-2 comes in a TSSOP-24 package, offering a compact footprint for space-constrained applications. For ordering information, availability, and detailed specifications, please visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess