EN
  • EN
  • DE

UCC3952AGSH-3

Part No UCC3952AGSH-3
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description ENHANCED SINGLE CELL LITHIUM-ION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 18-WFLGA
Supplier Device Package 18-VFLGA (4.55x3.4)
Base Product Number UCC3952
Standard Package 400 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693860-UCC3952AGSH-3
Ultra Librarian 3D Model Ultra Librarian UCC3952AGSH-3 CAD Model

Description

The UCC3952AGSH-3 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of TI's extensive portfolio of power management devices, specifically tailored for applications requiring efficient and reliable battery management systems.

Key Features

  • Advanced Battery Management: The UCC3952AGSH-3 provides sophisticated battery management capabilities, ensuring safe and efficient operation of battery packs. It is particularly suitable for lithium-ion and lithium-polymer batteries, which are commonly used in portable electronics, electric vehicles, and energy storage systems.
  • Multi-Cell Monitoring: This IC is capable of monitoring multiple cells in a battery pack, providing crucial data on each cell's voltage, temperature, and state of charge. This enables balanced charging and discharging, which prolongs the life of the battery pack and enhances performance.
  • Protection Features: The device includes a range of protection features such as over-voltage, under-voltage, over-current, and over-temperature protection. These features help to prevent damage to the battery and the connected device, ensuring a high level of safety.
  • Communication Interface: The UCC3952AGSH-3 is equipped with a communication interface that allows it to connect with a microcontroller or processor. This facilitates the integration of the battery management system into a larger control scheme, enabling smart power management solutions.

Applications

The versatility of the UCC3952AGSH-3 makes it an ideal choice for a variety of applications. It is widely used in consumer electronics such as laptops, smartphones, and power tools. Additionally, its robust design makes it suitable for more demanding applications like electric vehicles, medical devices, and industrial equipment.

Quality and Reliability

As with all Texas Instruments products, the UCC3952AGSH-3 is built to meet high standards of quality and reliability. It is designed to perform consistently over a wide range of operating conditions, ensuring that your products are safe, efficient, and durable.

Technical Support and Resources

Customers choosing the UCC3952AGSH-3 benefit from Texas Instruments' comprehensive technical support and resources. Detailed datasheets, application notes, and design tools are available to assist engineers in integrating this IC into their designs, facilitating a smooth development process and quick time-to-market.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1364 $51.2736
58+ $1.7530 $101.6740
89+ $1.6982 $151.1398
122+ $1.6434 $200.4948
158+ $1.5887 $251.0146
211+ $1.4243 $300.5273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess