EN
  • EN
  • DE

UCC3916DPTR

Part No UCC3916DPTR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC SCSI TERMPOWER MGR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications SCSI
Features Thermal Limit
Programmable Features Fault Timeout
Supply Voltage - Operating 4 V to 6 V
Current - Output (Max) 1.65A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CT, /SHTDWN
Win Source Part Number 004744-UCC3916DPTR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UCC3916DPTR CAD Model

Description

The UCC3916DPTR by Texas Instruments is a sophisticated power supply controller designed for precision management of battery-powered devices. This advanced integrated circuit (IC) is tailored to enhance the longevity and reliability of systems that require meticulous power regulation.

Key Features

  • Voltage Regulation: The UCC3916DPTR offers precise voltage regulation, ensuring that connected devices operate within their optimal power range.
  • Power Management: It comes with an integrated power management system that effectively distributes power, maintaining efficiency and reducing waste.
  • Programmable Control: Users can program the IC to meet specific power requirements, allowing for a customizable power solution that adapts to various applications.
  • Protection Circuits: The device includes built-in protection circuits that guard against overvoltage, undervoltage, overcurrent, and overheating, ensuring the safety and durability of the end product.

Applications

The UCC3916DPTR is versatile and can be used in a wide array of applications. It is particularly suitable for:

  • Portable electronic devices
  • Battery management systems
  • Smartphones and tablets
  • Medical equipment
  • Industrial and automotive applications

Technical Specifications

The UCC3916DPTR is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. The device also features a low quiescent current, which is critical for battery-operated devices where power efficiency is paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC3916DPTR is no exception. This product is manufactured using high-grade materials and undergoes rigorous testing to meet industry standards for performance and reliability. With Texas Instruments' reputation for excellence, customers can trust the UCC3916DPTR to deliver consistent, long-term performance.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9051 $50.7663
32+ $3.2042 $102.5344
49+ $3.1040 $152.0960
67+ $3.0039 $201.2613
87+ $2.9038 $252.6306
116+ $2.6034 $301.9944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess