EN
  • EN
  • DE

L99DZ100PTR-ES2

Part No L99DZ100PTR-ES2
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 754138-L99DZ100PTR-ES2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L99DZ100PTR-ES2 CAD Model

Description

STMicroelectronics L99DZ100PTR-ES2 Product Overview

The L99DZ100PTR-ES2 is a sophisticated automotive-grade integrated circuit designed by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' extensive portfolio of automotive ICs, which are engineered to meet the stringent requirements of the automotive industry. The L99DZ100PTR-ES2 is designed to provide a reliable and efficient solution for advanced automotive applications, such as body control modules, lighting systems, and other automotive peripheral controls.

Key Features

  • High Integration: The L99DZ100PTR-ES2 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system engineers.
  • Robust Performance: Built to withstand the harsh conditions of automotive environments, this IC offers excellent thermal performance and is resistant to the electrical disturbances commonly found in vehicles.
  • Flexibility: With its versatile configuration options, the L99DZ100PTR-ES2 can be adapted to a wide range of applications, ensuring that it can meet the needs of various automotive systems.
  • Compliance: As an automotive-grade product, it complies with industry standards for quality and reliability, including AEC-Q100 certification.

Technical Specifications

  • Multiple high-side and low-side drivers
  • Programmable constant current outputs
  • Integrated serial peripheral interface (SPI)
  • Built-in diagnostic features
  • Protection against over-temperature, over-current, and under-voltage

The L99DZ100PTR-ES2 is a testament to STMicroelectronics' commitment to providing advanced integrated solutions that enhance the functionality and dependability of automotive electronics. With its robust set of features and integrated design, this product is an ideal choice for manufacturers looking to innovate and improve the performance of their automotive systems. The L99DZ100PTR-ES2 ensures that vehicles are equipped with reliable and high-performing electronics, contributing to the overall safety and efficiency of modern automobiles.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0630 $69.1890
7+ $18.9235 $132.4645
10+ $18.3322 $183.3220
14+ $17.7408 $248.3712
17+ $17.1494 $291.5398
23+ $15.3754 $353.6342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess