EN
  • EN
  • DE

UCC3911DP-2

Part No UCC3911DP-2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Lithium-Ion Battery Protector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Fault Protection Over/Under Voltage, Short Circuit
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1276514-UCC3911DP-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3911-2
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3911DP-2 CAD Model

Description

The UCC3911DP-2 is a sophisticated battery protection device designed by Texas Instruments, which is renowned for providing innovative and reliable semiconductor technologies. This integrated circuit is specifically engineered to ensure the safety and efficiency of lithium-ion and lithium-polymer battery packs, which are commonly used in portable electronic devices such as smartphones, laptops, and power tools.

Key Features

  • Overcharge and Over-Discharge Protection: The UCC3911DP-2 is equipped with precise voltage detection circuits that monitor the cell voltage to protect the battery from overcharging and over-discharging, thus extending the battery life and ensuring safe operation.
  • Charge/Discharge Control: This device includes charge and discharge FET control functions that regulate the current flow, preventing potential damage caused by excessive charge or discharge currents.
  • Automatic Cell Balancing: It features an automatic cell balancing function that ensures all cells within a battery pack charge evenly, maintaining optimal performance and longevity.
  • Low Power Consumption: The UCC3911DP-2 is designed to consume minimal power, which is critical for maximizing the energy efficiency of the battery pack it protects.

Applications

The versatility of the UCC3911DP-2 makes it suitable for a wide range of applications where lithium-ion or lithium-polymer batteries are utilized. This includes consumer electronics, medical devices, and industrial equipment that require reliable battery management to ensure safety and performance.

Technical Specifications

  • Package: The device comes in a 16-pin SOIC (DP) package, which is compact and suitable for space-constrained applications.
  • Operating Temperature Range: It operates over an industrial temperature range, making it robust for various environmental conditions.
  • Supply Voltage: The UCC3911DP-2 supports a wide range of supply voltages, accommodating different battery technologies and configurations.

Texas Instruments' commitment to quality ensures that the UCC3911DP-2 meets the highest standards for battery protection. Its advanced features provide a reliable solution for managing the power requirements of modern electronic devices.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1822 $51.8220
24+ $4.2521 $102.0504
37+ $4.1192 $152.4104
51+ $3.9864 $203.3064
65+ $3.8535 $250.4775
87+ $3.4548 $300.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess