EN
  • EN
  • DE

UCC38C42DGKR

Part No UCC38C42DGKR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description BiCMOS LOW-POWER CURRENT-MODE PWM CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 14.5V
Supply Voltage 9 V ~ 18 V
Duty Cycle 96%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Mounting SMD
RoHS State Request Verification
Win Source Part Number 1276512-UCC38C42DGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC38C42
Introduction Date November 22, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC38C42DGKR CAD Model

Description

The UCC38C42DGKR is a versatile PWM (Pulse Width Modulation) controller integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the UCC38C4x series, known for its high performance and reliability in power management applications. The UCC38C42DGKR is specifically engineered to facilitate the design of efficient and compact power supplies.

Key Features

  • Operating Frequency: The device features a programmable switching frequency that can range up to 1MHz, allowing for flexibility in the design of the power supply topology.
  • Current Mode Control: It employs current mode control which provides fast response to load transients and simplifies loop compensation.
  • High-Efficiency Operation: The UCC38C42DGKR is optimized for high-efficiency operation, which is critical for reducing heat dissipation and improving system reliability.
  • Soft Start Functionality: A built-in soft-start function limits inrush current during startup, which helps to prevent system stress and extend the life of the power supply components.
  • Low Startup and Operating Current: The device boasts a low startup current of typically 0.5µA and an operating current of 2.5mA, contributing to the overall efficiency of the power supply.

Applications

The UCC38C42DGKR is suitable for a wide range of applications, including but not limited to:

  • DC-DC Converters
  • Off-Line Power Supplies
  • AC-DC Adapters for Laptops and PCs
  • Telecommunication Equipment
  • Industrial Power Systems

Package and Quality

This device is available in an 8-pin MSOP (Mini Small Outline Package) that is designed for space-constrained applications. The UCC38C42DGKR is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring consistent performance and durability.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the UCC38C42DGKR is an excellent choice for engineers looking to design efficient and reliable power management systems. Its high-frequency operation, current mode control, and energy-efficient design make it a valuable component in a variety of power supply applications.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2665 $52.2640
38+ $2.6802 $101.8476
58+ $2.5965 $150.5970
80+ $2.5127 $201.0160
103+ $2.4290 $250.1870
138+ $2.1777 $300.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess