EN
  • EN
  • DE

UCC3889N

Part No UCC3889N
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Off-line Power Supply Controller | IC OFF-LINE PWR-SUP CNTRLR 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 8.4V
Supply Voltage 6.3V ~ 9.3V
Fault Protection Short Circuit
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number UCC3889
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 1276507-UCC3889N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3889N CAD Model

Description

The UCC3889N, manufactured by Texas Instruments, is an advanced power factor correction (PFC) controller designed for use in switch-mode power supplies (SMPS) and other power-conversion applications. This integrated circuit is engineered to enhance power system performance by reducing power loss and improving efficiency, particularly in AC-to-DC conversion processes.

Key Features

  • High Power Factor: The UCC3889N is designed to achieve near-unity power factor, which minimizes reactive power in the system and ensures efficient use of electrical power.
  • Low Total Harmonic Distortion (THD): This controller significantly reduces harmonic distortion in the electrical system, leading to improved power quality and compliance with regulatory standards.
  • Transition Mode Operation: Operating in transition mode (also known as boundary conduction mode), the UCC3889N allows for reduced switching losses and improved efficiency, particularly beneficial in low to medium power applications.
  • Versatile Voltage Range: The UCC3889N can accommodate a wide input voltage range, making it suitable for a variety of global applications and power systems.
  • Integrated Protections: The device includes several protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure robust and reliable operation under various conditions.

Applications

The UCC3889N is ideal for a multitude of applications where power efficiency is crucial. Common uses include:

  • AC-to-DC adapters for consumer electronics
  • Power supplies for desktops and servers
  • Industrial power systems
  • Telecommunication equipment power supplies

Technical Specifications

The UCC3889N is available in a PDIP-8 package and is characterized for operation from -40°C to +85°C. Its design is optimized for systems that require power factor correction and can support a broad range of power levels depending on the application.

Conclusion

As a product of Texas Instruments, the UCC3889N is backed by a legacy of quality and reliability. Whether for consumer electronics or industrial applications, this PFC controller is an excellent choice for designers looking to enhance power efficiency and ensure regulatory compliance in their power supply designs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess