EN
  • EN
  • DE

UCC38500N

Part No UCC38500N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC BICMOS PFC/PWM CONT 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 150μA
Supply Voltage - Operating 9.7 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 056176-UCC38500N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC38500N CAD Model

Description

The UCC38500N is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is specifically designed to cater to the demanding needs of modern power supply applications, providing a robust and efficient solution for power management and conversion.

At the heart of the UCC38500N is its advanced control methodology that enables power supplies to achieve higher efficiency, improved reliability, and better thermal management. The IC integrates several features that make it a versatile choice for a wide range of applications, including consumer electronics, industrial systems, and telecommunications equipment.

Key Features:

  • Precision Voltage Regulation: The UCC38500N ensures tight voltage regulation, which is critical for the stable operation of sensitive electronic components.
  • Advanced Switching Techniques: It employs advanced switching techniques that reduce electromagnetic interference (EMI) and increase power density.
  • Power Saving Modes: With built-in power-saving modes, the IC can operate efficiently under various load conditions, reducing energy consumption when full power is not required.
  • Integrated Protections: The IC features a suite of protection mechanisms such as overcurrent, overvoltage, and thermal shutdown to safeguard the system against faults and extend the lifespan of the product.
  • Flexible Operation: It supports a broad input voltage range and can be configured for different topologies, making it adaptable to a multitude of power supply designs.

The UCC38500N comes in a robust package that is designed to facilitate easy integration into various circuit designs. Its compact form factor allows for space-saving on PCBs, which is particularly beneficial in applications where board real estate is at a premium.

Texas Instruments provides comprehensive technical support for the UCC38500N, including detailed datasheets, application notes, and design resources to assist engineers in implementing this IC into their designs effectively. With the UCC38500N, designers can expect to create power supplies that not only meet but exceed the performance and efficiency requirements of today's technologically advanced products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess