EN
  • EN
  • DE

UCC3818DTRG4

Part No UCC3818DTRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 056173-UCC3818DTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3818DTRG4 CAD Model

Description

UCC3818DTRG4 Power Factor Correction Controller by Texas Instruments

The UCC3818DTRG4 is a sophisticated power factor correction (PFC) controller designed by Texas Instruments, aimed at delivering high-efficiency power conversion for a wide range of applications. This advanced controller is specifically engineered to enhance the power factor of AC-DC power systems, reducing harmonic distortion and improving energy efficiency, which is paramount in today’s environmentally conscious industry.

Featuring a wide operating voltage range, the UCC3818DTRG4 is versatile and can be used in a variety of systems, from consumer electronics to industrial power units. Its ability to operate under universal input voltage conditions makes it an ideal choice for products that are marketed globally.

One of the key attributes of the UCC3818DTRG4 is its Average Current Mode Control, which provides superior performance and makes the control loop design straightforward and robust. This method of control ensures that the current waveform accurately follows the shape of the input voltage waveform, thus optimizing power factor and reducing the total harmonic distortion.

The device incorporates features such as soft start, which prevents inrush current at startup, and a programmable switching frequency that allows designers to balance efficiency with external component size and cost. In addition, the UCC3818DTRG4 includes over-voltage protection, under-voltage lockout, and peak current limiting to safeguard the system against a variety of fault conditions.

Its package is the TSSOP-16 (Thin Shrink Small Outline Package), which is space-efficient and suitable for compact designs. The UCC3818DTRG4 also supports continuous conduction mode (CCM) operation, which is beneficial for high power applications that require efficient power handling and thermal management.

Overall, the UCC3818DTRG4 by Texas Instruments is a robust and reliable choice for designers looking to improve the energy efficiency and performance of their power supply systems. With its advanced features and adaptability to various input voltages, this PFC controller is a key component in creating eco-friendly and cost-effective power solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess