EN
  • EN
  • DE

SN74AS825ANT

Part No SN74AS825ANT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)
Manufacturer Texas Instruments
Series 74AS
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name SN74AS8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74AS825ANT-NDR, 296-6377-5
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896497-SN74AS825ANT
Ultra Librarian 3D Model Ultra Librarian SN74AS825ANT CAD Model

Description

The SN74AS825ANT, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit that forms an essential component in the realm of digital electronics. This particular device is a testament to Texas Instruments' commitment to delivering advanced technology that meets the rigorous demands of modern electronic applications.

Key Features

  • Logic Type: Advanced Schottky (AS) Logic
  • Function: 8-Bit Bus Interface Flip-Flops with 3-State Outputs
  • Package / Case: 24-DIP (0.300", 7.62mm)
  • Number of Pins: 24
  • Output Type: 3-State
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 4.5V to 5.5V

The SN74AS825ANT is designed as an octal bus interface flip-flop with 3-state outputs, which are capable of driving heavily loaded bus lines with up to 15 LSTTL loads. With a typical clear propagation delay of 11ns and clock to Q delay of 6ns, it is optimized for rapid signal processing, making it an excellent choice for high-speed memory buffering and data storage applications.

Applications

Due to its robust feature set and high-speed performance, the SN74AS825ANT is ideally suited for a variety of applications, including:

  • High-speed data communication and processing
  • Memory buffering and storage
  • Bus interface or bus expansion applications
  • Microprocessor or microcontroller systems

This device's utility in interfacing with the central processing unit (CPU) of a computer or serving as a critical component in embedded systems ensures that it remains a staple in the design of sophisticated electronic systems.

Quality and Reliability

Texas Instruments is synonymous with quality and reliability, and the SN74AS825ANT is no exception. It is manufactured to the highest industry standards, ensuring both performance and longevity. Engineers and designers can confidently incorporate this chip into their designs, knowing it will provide reliable service through its operational life.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6009 $50.4036
10+ $10.3392 $103.3920
15+ $10.0161 $150.2415
21+ $9.6930 $203.5530
27+ $9.3699 $252.9873
36+ $8.4006 $302.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess